RAB Lighting Outdoor Wall Light WPLED26MS

Description
BRONZE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2662 LUMEN COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATION
Datasheet
Description
BRONZE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2662 LUMEN COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26MS - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26MS
Outdoor Wall Light WPLED26MS
BRONZE FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 2662 LUMEN COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE IN HOUR 100000 CURRENT RATING 0.26 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATION
  • BRONZE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INTENSITY 2662 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 70
  • RATED LIFE IN HOUR 100000
  • CURRENT RATING 0.26 AMPERE
  • ENCLOSURE IP66
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26MS
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details