RAB Lighting Outdoor Wall Light WPLED26DC

Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING TYPE JUNCTION BOX/SURFACE PLATE MOUNTING HEIGHT 25 FT LAMP LIFE 100000 HR LIGHT INTENSITY 2473 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 66 WPLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING TYPE JUNCTION BOX/SURFACE PLATE MOUNTING HEIGHT 25 FT LAMP LIFE 100000 HR LIGHT INTENSITY 2473 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 66 WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26DC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26DC
Outdoor Wall Light WPLED26DC
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING TYPE JUNCTION BOX/SURFACE PLATE MOUNTING HEIGHT 25 FT LAMP LIFE 100000 HR LIGHT INTENSITY 2473 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 66 WPLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • ROHS COMPLIANT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING TYPE JUNCTION BOX/SURFACE PLATE
  • MOUNTING HEIGHT 25 FT
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 2473 LUMEN
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 66
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26DC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details