RAB Lighting Outdoor Wall Light WPLED26/E

Description
12-3/8 INCH LENGTH X 9-7/8 INCH WIDTH X 6-1/2 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL 924, DLC APPROVAL LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AT 50/60 HERTZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDER INDEX 70 INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT CONSTANT CURRENT 0.26 AMP AT 120 VOLT, 0.16 AMP AT 208 VOLT, 0.14 AMP AT 240 VOLT, 0.12 AMP AT 277 VOLT MINIMUM STARTING TEMPERATURE 32 DEG F IN
Datasheet
Description
12-3/8 INCH LENGTH X 9-7/8 INCH WIDTH X 6-1/2 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL 924, DLC APPROVAL LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AT 50/60 HERTZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDER INDEX 70 INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT CONSTANT CURRENT 0.26 AMP AT 120 VOLT, 0.16 AMP AT 208 VOLT, 0.14 AMP AT 240 VOLT, 0.12 AMP AT 277 VOLT MINIMUM STARTING TEMPERATURE 32 DEG F IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26/E - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26/E
Outdoor Wall Light WPLED26/E
12-3/8 INCH LENGTH X 9-7/8 INCH WIDTH X 6-1/2 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL 924, DLC APPROVAL LED LAMP TYPE 26 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AT 50/60 HERTZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDER INDEX 70 INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT CONSTANT CURRENT 0.26 AMP AT 120 VOLT, 0.16 AMP AT 208 VOLT, 0.14 AMP AT 240 VOLT, 0.12 AMP AT 277 VOLT MINIMUM STARTING TEMPERATURE 32 DEG F IN
  • 12-3/8 INCH LENGTH X 9-7/8 INCH WIDTH X 6-1/2 INCH HEIGHT SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 924, DLC APPROVAL
  • LED LAMP TYPE
  • 26 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDER INDEX 70
  • INTENSITY 2662 LUMEN
  • EFFICACY 90 LPW
  • INPUT CONSTANT CURRENT 0.26 AMP AT 120 VOLT, 0.16 AMP AT 208 VOLT, 0.14 AMP AT 240 VOLT, 0.12 AMP AT 277 VOLT
  • MINIMUM STARTING TEMPERATURE 32 DEG F
  • IN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26/E
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details