RAB Lighting Outdoor Wall Light WPLED20Y/PC

Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 20 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 985 LUMEN EFFICACY 45 LPW INPUT POWER 22 W COLOR RENDERING INDEX 71 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES 120 V BUTTON PHOTOCELL WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 20 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 985 LUMEN EFFICACY 45 LPW INPUT POWER 22 W COLOR RENDERING INDEX 71 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES 120 V BUTTON PHOTOCELL WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED20Y/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED20Y/PC
Outdoor Wall Light WPLED20Y/PC
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 20 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 985 LUMEN EFFICACY 45 LPW INPUT POWER 22 W COLOR RENDERING INDEX 71 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES 120 V BUTTON PHOTOCELL WPLED MODEL
  • FULL CUTOFF TYPE
  • 10-3/4 INCH L X 2-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 985 LUMEN
  • EFFICACY 45 LPW
  • INPUT POWER 22 W
  • COLOR RENDERING INDEX 71
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 122 DEG F
  • INCLUDES 120 V BUTTON PHOTOCELL
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED20Y/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products