RAB Lighting Outdoor Wall Light WPLED20NW

Description
9-1/2 INCH L X 5-5/8 INCH W SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 1111 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 74 RATED LIFE IN HOUR 100000 CURRENT RATING 0.19/0.12/0.10/0.08 AMPERE SURGE PROTECTION RATING 4 KV INCLUDES BACKPLATE, JUNCTION BOX APPLICATION WET LOCATION
Datasheet
Description
9-1/2 INCH L X 5-5/8 INCH W SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 1111 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 74 RATED LIFE IN HOUR 100000 CURRENT RATING 0.19/0.12/0.10/0.08 AMPERE SURGE PROTECTION RATING 4 KV INCLUDES BACKPLATE, JUNCTION BOX APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED20NW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED20NW
Outdoor Wall Light WPLED20NW
9-1/2 INCH L X 5-5/8 INCH W SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 1111 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 74 RATED LIFE IN HOUR 100000 CURRENT RATING 0.19/0.12/0.10/0.08 AMPERE SURGE PROTECTION RATING 4 KV INCLUDES BACKPLATE, JUNCTION BOX APPLICATION WET LOCATION
  • 9-1/2 INCH L X 5-5/8 INCH W SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INTENSITY 1111 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 74
  • RATED LIFE IN HOUR 100000
  • CURRENT RATING 0.19/0.12/0.10/0.08 AMPERE
  • SURGE PROTECTION RATING 4 KV
  • INCLUDES BACKPLATE, JUNCTION BOX
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED20NW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details