RAB Lighting Outdoor Wall Light WPLED20DC

Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 1401 LUMEN EFFICACY 58 LPW INPUT POWER 24 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F WPLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 1401 LUMEN EFFICACY 58 LPW INPUT POWER 24 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED20DC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED20DC
Outdoor Wall Light WPLED20DC
BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ALUMINUM LAMP INTENSITY 1401 LUMEN EFFICACY 58 LPW INPUT POWER 24 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F WPLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • REFLECTOR MATERIAL SPECULAR ALUMINUM
  • LAMP INTENSITY 1401 LUMEN
  • EFFICACY 58 LPW
  • INPUT POWER 24 W
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED20DC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details