RAB Lighting Outdoor Wall Light WPLED18W

Description
9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17/0.11/0.09/0.08 AMPERE INCLUDES BACKPLATE, JUNCTION
Datasheet
Description
9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17/0.11/0.09/0.08 AMPERE INCLUDES BACKPLATE, JUNCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED18W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED18W
Outdoor Wall Light WPLED18W
9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17/0.11/0.09/0.08 AMPERE INCLUDES BACKPLATE, JUNCTION
  • 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE
  • INTENSITY 2044 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 66
  • CURRENT RATING 0.17/0.11/0.09/0.08 AMPERE
  • INCLUDES BACKPLATE, JUNCTION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED18W
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details