RAB Lighting Outdoor Wall Light WPLED18W/PC

Description
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFRACTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE, J
Datasheet
Description
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFRACTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE, J
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED18W/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED18W/PC
Outdoor Wall Light WPLED18W/PC
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFRACTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE, J
  • PHOTOCELL TYPE
  • 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • REFRACTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • INTENSITY 2044 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 66
  • CURRENT RATING 0.17 AMPERE
  • INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE, J
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED18W/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details