RAB Lighting Outdoor Wall Light WPLED18/PC

Description
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE,
Datasheet
Description
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED18/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED18/PC
Outdoor Wall Light WPLED18/PC
PHOTOCELL TYPE 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 66 CURRENT RATING 0.17 AMPERE INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE,
  • PHOTOCELL TYPE
  • 9-1/2 INCH W X 10-5/8 INCH D X 2-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALLIZED POLYCARBONATE
  • INTENSITY 2044 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 66
  • CURRENT RATING 0.17 AMPERE
  • INCLUDES 120 V BUTTON PHOTOCELL, BACKPLATE,
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED18/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details