RAB Lighting Outdoor Wall Light WPLED13YMSS

Description
FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 662 LUMEN EFFICACY 44 LPW INPUT POWER 15 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES MINI SENSOR, SURFACE PLATE WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 662 LUMEN EFFICACY 44 LPW INPUT POWER 15 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES MINI SENSOR, SURFACE PLATE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED13YMSS - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED13YMSS
Outdoor Wall Light WPLED13YMSS
FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 662 LUMEN EFFICACY 44 LPW INPUT POWER 15 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F INCLUDES MINI SENSOR, SURFACE PLATE WPLED MODEL
  • FULL CUTOFF TYPE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 662 LUMEN
  • EFFICACY 44 LPW
  • INPUT POWER 15 W
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 122 DEG F
  • INCLUDES MINI SENSOR, SURFACE PLATE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED13YMSS
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details