RAB Lighting Outdoor Wall Light WPLED10DC

Description
FULL CUTOFF TYPE 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 547 LUMEN EFFICACY 55 LPW INPUT POWER 10 W COLOR RENDERING INDEX 92 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE JUNCTION BOX WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 547 LUMEN EFFICACY 55 LPW INPUT POWER 10 W COLOR RENDERING INDEX 92 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE JUNCTION BOX WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED10DC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED10DC
Outdoor Wall Light WPLED10DC
FULL CUTOFF TYPE 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE LPACK[R] BRAND REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 547 LUMEN EFFICACY 55 LPW INPUT POWER 10 W COLOR RENDERING INDEX 92 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE JUNCTION BOX WPLED MODEL
  • FULL CUTOFF TYPE
  • 4-3/4 INCH W X 2-3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • LED LAMP TYPE
  • 10 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 547 LUMEN
  • EFFICACY 55 LPW
  • INPUT POWER 10 W
  • COLOR RENDERING INDEX 92
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE JUNCTION BOX
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED10DC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details