RAB Lighting Outdoor Wall Light WPLED104N/480

Description
CUT-OFF TYPE 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9823 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES (5) 1/2 INCH CONDUIT OPENI
Datasheet
Description
CUT-OFF TYPE 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9823 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES (5) 1/2 INCH CONDUIT OPENI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED104N/480 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED104N/480
Outdoor Wall Light WPLED104N/480
CUT-OFF TYPE 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9823 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 MOUNTING TYPE WALL ENCLOSURE IP66 INCLUDES (5) 1/2 INCH CONDUIT OPENI
  • CUT-OFF TYPE
  • 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 9823 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • MOUNTING TYPE WALL
  • ENCLOSURE IP66
  • INCLUDES (5) 1/2 INCH CONDUIT OPENI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED104N/480
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details