RAB Lighting Outdoor Wall Light WPLED104

Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
Datasheet
Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED104 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED104
Outdoor Wall Light WPLED104
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
  • STANDARD TYPE
  • 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 10010 LUMEN
  • EFFICACY 88 LPW
  • EFFICIENCY 92 PERCENT
  • INPUT POWER RATING 113 W
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • LAMP LIFE 100000 HR
  • ENC
  • WPLED MODEL
Supplier's Site Datasheet
Lighting Fixture - 37879953 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
37879953
Lighting Fixture 37879953
LED WALLPACK, COOL LIGHT, 104W, BRONZE FINISH, 100-277 V, WEATHERPROOF, HIGH TEMPERATURE SILICONE GASKETS, MAINTAINS 70% OF INITIAL LUMENS AT 100,000-HOURS. FREE 2 YEAR RADWELL WARRANTY

LED WALLPACK, COOL LIGHT, 104W, BRONZE FINISH, 100-277 V, WEATHERPROOF, HIGH TEMPERATURE SILICONE GASKETS, MAINTAINS 70% OF INITIAL LUMENS AT 100,000-HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RAB Lighting Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number WPLED104 37879953
Product Name Outdoor Wall Light Lighting Fixture
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details