RAB Lighting Outdoor Wall Light WPLED104/PCS

Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
Datasheet
Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED104/PCS - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED104/PCS
Outdoor Wall Light WPLED104/PCS
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW EFFICIENCY 92 PERCENT INPUT POWER RATING 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENC WPLED MODEL
  • STANDARD TYPE
  • 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 10010 LUMEN
  • EFFICACY 88 LPW
  • EFFICIENCY 92 PERCENT
  • INPUT POWER RATING 113 W
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • LAMP LIFE 100000 HR
  • ENC
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED104/PCS
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details