RAB Lighting Outdoor Wall Light WP3LED55

Description
10 INCH W X 17 INCH D X 9 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE BULB INTENSITY 6645 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 81 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE 104 DEG F
Description
10 INCH W X 17 INCH D X 9 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE BULB INTENSITY 6645 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 81 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE 104 DEG F

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP3LED55 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP3LED55
Outdoor Wall Light WP3LED55
10 INCH W X 17 INCH D X 9 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE BULB INTENSITY 6645 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 81 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE 104 DEG F
  • 10 INCH W X 17 INCH D X 9 INCH H SIZE
  • BRONZE FINISH
  • UL, DLC APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 55 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE
  • BULB INTENSITY 6645 LUMENS
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 81 CRI
  • DRIVER TYPE CONSTANT CURRENT
  • AMBIENT TEMPERATURE 104 DEG F
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP3LED55
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 556563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details