RAB Lighting Outdoor Wall Light WP3LED55/PC

Description
17 INCH W X 10 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 57 W LAMP INTENSITY 6645 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 81 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Description
17 INCH W X 10 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 57 W LAMP INTENSITY 6645 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 81 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP3LED55/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP3LED55/PC
Outdoor Wall Light WP3LED55/PC
17 INCH W X 10 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 57 W LAMP INTENSITY 6645 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 81 LAMP LIFE 100000 HR INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • 17 INCH W X 10 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 55 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 57 W
  • LAMP INTENSITY 6645 LUMEN
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 81
  • LAMP LIFE 100000 HR
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP3LED55/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details