RAB Lighting Outdoor Wall Light WP3H200PSQW

Description
PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND WP3 MODEL
Datasheet
Description
PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND WP3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP3H200PSQW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP3H200PSQW
Outdoor Wall Light WP3H200PSQW
PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND WP3 MODEL
  • PERIMETER, SECURITY LIGHT TYPE
  • 18 INCH L X 9 1/2 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • T15 MOGUL BASE METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • WP3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP3H200PSQW
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details