RAB Lighting Outdoor Wall Light WP2SN70

Description
CUT-OFF TYPE 14 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE INTENSITY 6400 LUMEN REFLECTOR TYPE SPECULAR ANODIZED ALUMINUM RATED LIFE IN HOUR 24000 CURRENT RATING 2.1/1.6 AMPERE APPLICATION WET LOCATION
Datasheet
Description
CUT-OFF TYPE 14 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE INTENSITY 6400 LUMEN REFLECTOR TYPE SPECULAR ANODIZED ALUMINUM RATED LIFE IN HOUR 24000 CURRENT RATING 2.1/1.6 AMPERE APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2SN70 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2SN70
Outdoor Wall Light WP2SN70
CUT-OFF TYPE 14 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE INTENSITY 6400 LUMEN REFLECTOR TYPE SPECULAR ANODIZED ALUMINUM RATED LIFE IN HOUR 24000 CURRENT RATING 2.1/1.6 AMPERE APPLICATION WET LOCATION
  • CUT-OFF TYPE
  • 14 INCH W X 7-1/4 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • INTENSITY 6400 LUMEN
  • REFLECTOR TYPE SPECULAR ANODIZED ALUMINUM
  • RATED LIFE IN HOUR 24000
  • CURRENT RATING 2.1/1.6 AMPERE
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2SN70
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details