RAB Lighting Outdoor Wall Light WP2SH150W

Description
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL, CUL APPROVAL NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet
Description
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL, CUL APPROVAL NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2SH150W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2SH150W
Outdoor Wall Light WP2SH150W
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL, CUL APPROVAL NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
  • 13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • UL, CUL APPROVAL
  • NPF, REACTOR BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE
  • ANODIZED ALUMINUM REFLECTOR
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2SH150W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details