RAB Lighting Outdoor Wall Light WP2SH150QT/PC

Description
CUTOFF TYPE 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 16000 LUMEN EFFICACY 85 LPW EFFICIENCY 80 PERCENT INPUT POWER RATING 188 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 16000 LUMEN EFFICACY 85 LPW EFFICIENCY 80 PERCENT INPUT POWER RATING 188 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2SH150QT/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2SH150QT/PC
Outdoor Wall Light WP2SH150QT/PC
CUTOFF TYPE 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 16000 LUMEN EFFICACY 85 LPW EFFICIENCY 80 PERCENT INPUT POWER RATING 188 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
  • CUTOFF TYPE
  • 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • HX-HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 16000 LUMEN
  • EFFICACY 85 LPW
  • EFFICIENCY 80 PERCENT
  • INPUT POWER RATING 188 W
  • INCLUDES 120 V BUTTON PHOTOCELL
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2SH150QT/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details