RAB Lighting Outdoor Wall Light WP2LED37N

Description
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH-GLOSS WHITE ALUMINUM INTENSITY 4195 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.31/0.19/0.17/0.15 AMPERE MOUNTING TYPE WALL INCLUDES DIE-CAST B
Description
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH-GLOSS WHITE ALUMINUM INTENSITY 4195 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.31/0.19/0.17/0.15 AMPERE MOUNTING TYPE WALL INCLUDES DIE-CAST B

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2LED37N - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2LED37N
Outdoor Wall Light WP2LED37N
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH-GLOSS WHITE ALUMINUM INTENSITY 4195 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 CURRENT RATING 0.31/0.19/0.17/0.15 AMPERE MOUNTING TYPE WALL INCLUDES DIE-CAST B
  • 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL HIGH-GLOSS WHITE ALUMINUM
  • INTENSITY 4195 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • CURRENT RATING 0.31/0.19/0.17/0.15 AMPERE
  • MOUNTING TYPE WALL
  • INCLUDES DIE-CAST B
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2LED37N
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details