RAB Lighting Outdoor Wall Light WP2FCSH70QTW

Description
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WP2FC MODEL
Datasheet
Description
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WP2FC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2FCSH70QTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2FCSH70QTW
Outdoor Wall Light WP2FCSH70QTW
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WP2FC MODEL
  • FULL CUTOFF TYPE
  • 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • WP2FC MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2FCSH70QTW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details