RAB Lighting Outdoor Wall Light WP2F84W

Description
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 6400 LUMEN EFFICACY 69 LPW EFFICIENCY 90 PERCENT INPUT POWER RATING 93 W WP2 MODEL
Datasheet
Description
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 6400 LUMEN EFFICACY 69 LPW EFFICIENCY 90 PERCENT INPUT POWER RATING 93 W WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2F84W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2F84W
Outdoor Wall Light WP2F84W
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 6400 LUMEN EFFICACY 69 LPW EFFICIENCY 90 PERCENT INPUT POWER RATING 93 W WP2 MODEL
  • 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • (2) 42 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 6400 LUMEN
  • EFFICACY 69 LPW
  • EFFICIENCY 90 PERCENT
  • INPUT POWER RATING 93 W
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2F84W
Product Name Outdoor Wall Light
Application Outdoor
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details