RAB Lighting Outdoor Wall Light WP2F42/E1/PC

Description
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
Datasheet
Description
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2F42/E1/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2F42/E1/PC
Outdoor Wall Light WP2F42/E1/PC
14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
  • 14 INCH L X 7-1/4 INCH W X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 3200 LUMEN
  • EFFICACY 70 LPW
  • EFFICIENCY 91 PERCENT
  • INPUT POWER RATING 46 W
  • INCLUDES 120 V BUTTON PHOTOCELL
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2F42/E1/PC
Product Name Outdoor Wall Light
Application Outdoor
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details