RAB Lighting Outdoor Wall Light WP2CSH70QTW

Description
13 INCH L X 8-5/8 INCH W X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT/HIGH PRESSURE SODIUM/METAL HALIDE LAMP TYPE 42 W (COMPACT FLUORESCENT)/70 TO 150 W (HIGH PRESSURE SODIUM)/175 W (METAL HALIDE) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE WITH SPECULAR ANODIZED ALUMINUM REFLECTOR, CUTOFF GLARE SHIELD WP2C MODEL
Datasheet
Description
13 INCH L X 8-5/8 INCH W X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT/HIGH PRESSURE SODIUM/METAL HALIDE LAMP TYPE 42 W (COMPACT FLUORESCENT)/70 TO 150 W (HIGH PRESSURE SODIUM)/175 W (METAL HALIDE) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE WITH SPECULAR ANODIZED ALUMINUM REFLECTOR, CUTOFF GLARE SHIELD WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CSH70QTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CSH70QTW
Outdoor Wall Light WP2CSH70QTW
13 INCH L X 8-5/8 INCH W X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT/HIGH PRESSURE SODIUM/METAL HALIDE LAMP TYPE 42 W (COMPACT FLUORESCENT)/70 TO 150 W (HIGH PRESSURE SODIUM)/175 W (METAL HALIDE) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE WITH SPECULAR ANODIZED ALUMINUM REFLECTOR, CUTOFF GLARE SHIELD WP2C MODEL
  • 13 INCH L X 8-5/8 INCH W X 9 INCH H SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • 1 LAMP INCLUDED
  • COMPACT FLUORESCENT/HIGH PRESSURE SODIUM/METAL HALIDE LAMP TYPE
  • 42 W (COMPACT FLUORESCENT)/70 TO 150 W (HIGH PRESSURE SODIUM)/175 W (METAL HALIDE) LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • WITH SPECULAR ANODIZED ALUMINUM REFLECTOR, CUTOFF GLARE SHIELD
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CSH70QTW
Product Name Outdoor Wall Light
Application Outdoor
Fixture Type Fluorescent Lights
Lamp Type Fluorescent; Metal Halide; Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details