RAB Lighting Outdoor Wall Light WP2CSH150QTW

Description
CUTOFF TYPE 13 INCH W X 8-5/8 INCH D X 9 INCH H SIZE WHITE EPOXY POWDER COATED FINISH HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED S55 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet
Description
CUTOFF TYPE 13 INCH W X 8-5/8 INCH D X 9 INCH H SIZE WHITE EPOXY POWDER COATED FINISH HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED S55 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CSH150QTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CSH150QTW
Outdoor Wall Light WP2CSH150QTW
CUTOFF TYPE 13 INCH W X 8-5/8 INCH D X 9 INCH H SIZE WHITE EPOXY POWDER COATED FINISH HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED S55 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
  • CUTOFF TYPE
  • 13 INCH W X 8-5/8 INCH D X 9 INCH H SIZE
  • WHITE EPOXY POWDER COATED FINISH
  • HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE
  • 1 LAMP INCLUDED
  • S55 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE
  • ANODIZED ALUMINUM REFLECTOR
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CSH150QTW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details