RAB Lighting Outdoor Wall Light WP2CH150QTW/PC2

Description
CUTOFF TYPE 14 INCH L X 8 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V WP2C MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH L X 8 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CH150QTW/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CH150QTW/PC2
Outdoor Wall Light WP2CH150QTW/PC2
CUTOFF TYPE 14 INCH L X 8 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V WP2C MODEL
  • CUTOFF TYPE
  • 14 INCH L X 8 1/2 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CH150QTW/PC2
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details