RAB Lighting Outdoor Wall Light WP2CH100QT

Description
CUT-OFF TYPE 14 INCH WIDTH X 8-1/2 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 100 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 0.5 TO 1.2 AMP BALLAST POWER RATING 129 WATT LAMP LIFE 15000 HOUR INTENSITY 9000 LUMEN REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM INCLUDES 30 DEGREE CUT-OFF STRIP GASKET MATERIAL SILICONE RUBBER APPLICATION WP2C MODEL
Datasheet
Description
CUT-OFF TYPE 14 INCH WIDTH X 8-1/2 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 100 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 0.5 TO 1.2 AMP BALLAST POWER RATING 129 WATT LAMP LIFE 15000 HOUR INTENSITY 9000 LUMEN REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM INCLUDES 30 DEGREE CUT-OFF STRIP GASKET MATERIAL SILICONE RUBBER APPLICATION WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CH100QT - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CH100QT
Outdoor Wall Light WP2CH100QT
CUT-OFF TYPE 14 INCH WIDTH X 8-1/2 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL MEDIUM, HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 100 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE EISA COMPLIANT BALLAST CURRENT RATING 0.5 TO 1.2 AMP BALLAST POWER RATING 129 WATT LAMP LIFE 15000 HOUR INTENSITY 9000 LUMEN REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM INCLUDES 30 DEGREE CUT-OFF STRIP GASKET MATERIAL SILICONE RUBBER APPLICATION WP2C MODEL
  • CUT-OFF TYPE
  • 14 INCH WIDTH X 8-1/2 INCH DEPTH X 9 INCH HEIGHT SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • MEDIUM, HX-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EISA COMPLIANT
  • BALLAST CURRENT RATING 0.5 TO 1.2 AMP
  • BALLAST POWER RATING 129 WATT
  • LAMP LIFE 15000 HOUR
  • INTENSITY 9000 LUMEN
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • INCLUDES 30 DEGREE CUT-OFF STRIP
  • GASKET MATERIAL SILICONE RUBBER
  • APPLICATION
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CH100QT
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details