RAB Lighting Outdoor Wall Light WP1GSN35W

Description
SECURITY LIGHT TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-5/8 INCH H SIZE WHITE EPOXY POWDER COATED FINISH NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP1 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-5/8 INCH H SIZE WHITE EPOXY POWDER COATED FINISH NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1GSN35W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1GSN35W
Outdoor Wall Light WP1GSN35W
SECURITY LIGHT TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-5/8 INCH H SIZE WHITE EPOXY POWDER COATED FINISH NPF, REACTOR BALLAST TYPE 1 LAMP INCLUDED S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP1 MODEL
  • SECURITY LIGHT TYPE
  • 8-1/2 INCH W X 7-1/2 INCH D X 8-5/8 INCH H SIZE
  • WHITE EPOXY POWDER COATED FINISH
  • NPF, REACTOR BALLAST TYPE
  • 1 LAMP INCLUDED
  • S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • ANODIZED ALUMINUM REFLECTOR
  • WP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1GSN35W
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details