PERIMETER, SECURITY LIGHT TYPE
8 1/2 INCH L X 7 1/2 INCH W X 8 5/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ELECTRONIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES SWIVEL PHOTOCELL
WP1 MODEL
RAB Lighting
Done
Datasheet
Description
PERIMETER, SECURITY LIGHT TYPE
8 1/2 INCH L X 7 1/2 INCH W X 8 5/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ELECTRONIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES SWIVEL PHOTOCELL
WP1 MODEL
PERIMETER, SECURITY LIGHT TYPE
8 1/2 INCH L X 7 1/2 INCH W X 8 5/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ELECTRONIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
RAB[R] BRAND
INCLUDES SWIVEL PHOTOCELL
WP1 MODEL
PERIMETER, SECURITY LIGHT TYPE
8 1/2 INCH L X 7 1/2 INCH W X 8 5/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ELECTRONIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE