RAB Lighting Outdoor Wall Light WP1F26W

Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 12000 HR LIGHT INTENSITY 1800 LUMEN WP1 MODEL
Datasheet
Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 12000 HR LIGHT INTENSITY 1800 LUMEN WP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1F26W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1F26W
Outdoor Wall Light WP1F26W
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 12000 HR LIGHT INTENSITY 1800 LUMEN WP1 MODEL
  • COMPACT, PERIMETER, SECURITY LIGHT TYPE
  • 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 12000 HR
  • LIGHT INTENSITY 1800 LUMEN
  • WP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1F26W
Product Name Outdoor Wall Light
Application Outdoor; Security
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details