RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED26DG

Description
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
Datasheet
Description
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED26DG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED26DG
Vaporproof Incandescent Fixture with Globe and Guard VXLED26DG
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
  • UL, UL (CANADA AND USA) APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL
  • FROSTED GLOBE COLOR
  • LAMP INTENSITY 595 LUMEN
  • COLOR TEMPERATURE 4000 K (COOL)
  • COLOR RENDERING INDEX 88
  • LAMP LIFE 100000 HR
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET
  • REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED26DG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details