RAB Lighting Outdoor Wall Light VXBRLED26DG/UP

Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 2004 LUMEN COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
Datasheet
Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 2004 LUMEN COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - VXBRLED26DG/UP - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
VXBRLED26DG/UP
Outdoor Wall Light VXBRLED26DG/UP
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 2004 LUMEN COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 MINIMUM STARTING TEMPERATURE -40 DEG F VXBR MODEL
  • 6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE
  • NATURAL SHOT BLASTED ALUMINUM FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INITIAL INTENSITY 2004 LUMEN
  • COLOR TEMPERATURE IN KELVIN 4900 (COOL)
  • COLOR RENDERING INDEX 68
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBRLED26DG/UP
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details