RAB Lighting Outdoor Wall Light VXBRLED13DG

Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 729 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDE VXBR MODEL
Datasheet
Description
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 729 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDE VXBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - VXBRLED13DG - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
VXBRLED13DG
Outdoor Wall Light VXBRLED13DG
6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE NATURAL SHOT BLASTED ALUMINUM FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LVAPOR[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INITIAL INTENSITY 729 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDE VXBR MODEL
  • 6 INCH W X 8-1/2 INCH D X 11-5/8 INCH H SIZE
  • NATURAL SHOT BLASTED ALUMINUM FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL HIGH QUALITY HYDRO-FORMED SEMI SPECULAR ALUMINUM
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INITIAL INTENSITY 729 LUMEN
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDE
  • VXBR MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBRLED13DG
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details