RAB Lighting Vaporproof HID Fixture with Globe and Guard VXBR2SN100

Description
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
Datasheet
Description
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VXBR2SN100 - RAB Lighting
Northvale, NJ, USA
Vaporproof HID Fixture with Globe and Guard
VXBR2SN100
Vaporproof HID Fixture with Globe and Guard VXBR2SN100
1/2 INCH HUB SIZE UL (CANADA AND US) APPROVAL WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET MOUNTING R-NPF BALLAST TYPE ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 1/2 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL NATURAL GUARD FINISH CLEAR GLOBE COLOR RAB[R] BRAND INCLUDES LAMP HUB LOCATION SIDE/TOP
  • 1/2 INCH HUB SIZE
  • UL (CANADA AND US) APPROVAL
  • WEATHER/DUST PROOF, NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • R-NPF BALLAST TYPE
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 1/2 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 1/2 HUB SIZE - FRACTIONAL
  • ONE PIECE DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GUARD FINISH
  • CLEAR GLOBE COLOR
  • RAB[R] BRAND
  • INCLUDES LAMP
  • HUB LOCATION SIDE/TOP
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR2SN100
Product Name Vaporproof HID Fixture with Globe and Guard
Application Industrial; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details