RAB Lighting Vaporproof Fluorescent Fixture with Globe VXBR200P/F22

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 200 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe - VXBR200P/F22 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe
VXBR200P/F22
Vaporproof Fluorescent Fixture with Globe VXBR200P/F22
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 22 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND 200 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL BRACKET, BOX MOUNTING
  • NPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 22 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • PRISMATIC POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200P/F22
Product Name Vaporproof Fluorescent Fixture with Globe
Application Industrial; WET LOCATION
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details