RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VXBR200DG/F26/277

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 277 V BALLAST/LINE VOLTAGE DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 277 V BALLAST/LINE VOLTAGE DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VXBR200DG/F26/277 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR200DG/F26/277
Vaporproof Fluorescent Fixture with Globe and Guard VXBR200DG/F26/277
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL BRACKET, BOX MOUNTING NPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 277 V BALLAST/LINE VOLTAGE DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL BRACKET, BOX MOUNTING
  • NPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 277 V BALLAST/LINE VOLTAGE
  • DIE CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR200DG/F26/277
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; WET LOCATION
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details