RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F13B-3/4

Description
3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET, FEED THROUGH MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE GX24Q-1 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET, FEED THROUGH MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE GX24Q-1 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VXBR1F13B-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR1F13B-3/4
Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F13B-3/4
3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION WALL BRACKET, FEED THROUGH MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE GX24Q-1 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • WALL BRACKET, FEED THROUGH MOUNTING
  • QUAD TAP, ELECTRONIC, HPF BALLAST TYPE
  • GX24Q-1 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • BLACK HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INCLUDES LAMP
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR1F13B-3/4
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; NON HAZARDOUS/WET LOCATION
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details