RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F13

Description
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH RAB[R] BRAND
Datasheet
Description
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VXBR1F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VXBR1F13
Vaporproof Fluorescent Fixture with Globe and Guard VXBR1F13
UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH RAB[R] BRAND
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • WALL MOUNTING
  • HPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • DIE CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • EPOXY POWDER COATED GUARD FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR1F13
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details