RAB Lighting Vaporproof Incandescent Fixture with Globe VXBR100P-S

Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR100 MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXBR100P-S - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VXBR100P-S
Vaporproof Incandescent Fixture with Globe VXBR100P-S
FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION WALL WITH BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH PRISMATIC POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH VXBR100 MODEL
  • FIXTURE WITH BRACKET AND JUNCTION BOX TYPE
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • WALL WITH BOX MOUNTING
  • MEDIUM BASE A21 LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • SILVER GRAY HOUSING FINISH
  • PRISMATIC POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • VXBR100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXBR100P-S
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details