VXBR100B/F13 -- VAPORPROOF FLUORESCENT FIXTURE WITH GLOBE
RAB LightingVaporproof Fluorescent Fixture with GlobeVXBR100B/F13
Description
1/2 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
WALL BRACKET, BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
HEAT RESISTANT GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL
RAB Lighting
Done
Datasheet
Description
1/2 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
WALL BRACKET, BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
HEAT RESISTANT GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL
1/2 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
WALL BRACKET, BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
HEAT RESISTANT GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL