RAB Lighting Vaporproof HID Fixture with Globe and Guard VX2SN35W

Description
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING/FEED THROUGH MOUNTING R-NPF BALLAST TYPE MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDES LAMP HUB SIZE IN INCH - UOM IN
Datasheet
Description
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING/FEED THROUGH MOUNTING R-NPF BALLAST TYPE MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDES LAMP HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VX2SN35W - RAB Lighting
Northvale, NJ, USA
Vaporproof HID Fixture with Globe and Guard
VX2SN35W
Vaporproof HID Fixture with Globe and Guard VX2SN35W
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING/FEED THROUGH MOUNTING R-NPF BALLAST TYPE MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDES LAMP HUB SIZE IN INCH - UOM IN
  • 1/2 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • CEILING/FEED THROUGH MOUNTING
  • R-NPF BALLAST TYPE
  • MEDIUM BASE ED17 HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 1/2 HUB SIZE - FRACTIONAL
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDES LAMP
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX2SN35W
Product Name Vaporproof HID Fixture with Globe and Guard
Application Industrial; NON HAZARDOUS/WET LOCATION
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide; Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details