RAB Lighting Vaporproof HID Fixture with Globe and Guard VX2HH100QT

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INITIAL INTENSITY 9000 LUMEN BALLAST INPUT WATTAGE 129 W SIZE 7-1/2 INCH DIA X 13-1/4 INCH H INCLUDES LAMP VX MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INITIAL INTENSITY 9000 LUMEN BALLAST INPUT WATTAGE 129 W SIZE 7-1/2 INCH DIA X 13-1/4 INCH H INCLUDES LAMP VX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VX2HH100QT - RAB Lighting
Northvale, NJ, USA
Vaporproof HID Fixture with Globe and Guard
VX2HH100QT
Vaporproof HID Fixture with Globe and Guard VX2HH100QT
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH JUNCTION BOX MOUNTING HX-HPF, QUAD TAP, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INITIAL INTENSITY 9000 LUMEN BALLAST INPUT WATTAGE 129 W SIZE 7-1/2 INCH DIA X 13-1/4 INCH H INCLUDES LAMP VX MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • CEILING WITH JUNCTION BOX MOUNTING
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INITIAL INTENSITY 9000 LUMEN
  • BALLAST INPUT WATTAGE 129 W
  • SIZE 7-1/2 INCH DIA X 13-1/4 INCH H
  • INCLUDES LAMP
  • VX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX2HH100QT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Industrial; Wet Location, Non-Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details