RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VX1F13W

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION BOX MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION BOX MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VX1F13W - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VX1F13W
Vaporproof Fluorescent Fixture with Globe and Guard VX1F13W
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION BOX MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL WHITE HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • BOX MOUNTING
  • QUAD TAP, ELECTRONIC, HPF BALLAST TYPE
  • COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • DIE CAST ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX1F13W
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details