RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VX100DGS/F13

Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BUILT-IN JUNCTION BOX, LUG MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W SIZE 4-1/8 INCH W X 9 INCH H WITH LAMP VX100 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BUILT-IN JUNCTION BOX, LUG MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W SIZE 4-1/8 INCH W X 9 INCH H WITH LAMP VX100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VX100DGS/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VX100DGS/F13
Vaporproof Fluorescent Fixture with Globe and Guard VX100DGS/F13
1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH BUILT-IN JUNCTION BOX, LUG MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT SILVER GRAY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W SIZE 4-1/8 INCH W X 9 INCH H WITH LAMP VX100 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL (CANADA AND US), UL 1598 APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • CEILING WITH 4 INCH BUILT-IN JUNCTION BOX, LUG MOUNTING
  • NPF BALLAST TYPE
  • G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • SILVER GRAY HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INITIAL INTENSITY 825 LUMEN
  • BALLAST INPUT WATTAGE 17 W
  • SIZE 4-1/8 INCH W X 9 INCH H
  • WITH LAMP
  • VX100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100DGS/F13
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; Wet Location, Non-Hazardous Location
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details