RAB Lighting Vaporproof Fluorescent Fixture with Globe and Guard VX100DGB/F13

Description
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING GX23-2 MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN VX100 MODEL
Datasheet
Description
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING GX23-2 MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN VX100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - VX100DGB/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe and Guard
VX100DGB/F13
Vaporproof Fluorescent Fixture with Globe and Guard VX100DGB/F13
1/2 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING WITH 4 INCH BOX MOUNTING GX23-2 MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH .5 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1/2 HUB SIZE - FRACTIONAL DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INCLUDES LAMP HUB SIZE IN INCH - UOM IN VX100 MODEL
  • 1/2 INCH HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • CEILING WITH 4 INCH BOX MOUNTING
  • GX23-2 MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • BLACK HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 1/2 HUB SIZE - FRACTIONAL
  • DIE CAST ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INCLUDES LAMP
  • HUB SIZE IN INCH - UOM IN
  • VX100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100DGB/F13
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details