RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VX100DG

Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH NPS HUB SIZE UL APPROVAL CEILING WITH BACK BOX MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE COLOR 100 MODEL
Datasheet
Description
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH NPS HUB SIZE UL APPROVAL CEILING WITH BACK BOX MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE COLOR 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX100DG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX100DG
Vaporproof Incandescent Fixture with Globe and Guard VX100DG
FIXTURE WITH JUNCTION BOX TYPE 1/2 INCH OR 3/4 INCH NPS HUB SIZE UL APPROVAL CEILING WITH BACK BOX MOUNTING A21 LAMP TYPE 150 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT NATURAL HOUSING FINISH DIE-CAST ALUMINUM GUARD MATERIAL THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE COLOR 100 MODEL
  • FIXTURE WITH JUNCTION BOX TYPE
  • 1/2 INCH OR 3/4 INCH NPS HUB SIZE
  • UL APPROVAL
  • CEILING WITH BACK BOX MOUNTING
  • A21 LAMP TYPE
  • 150 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT
  • NATURAL HOUSING FINISH
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VX100DG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details