VX100/F13-3/4 -- VAPORPROOF FLUORESCENT FIXTURE WITH GLOBE
RAB LightingVaporproof Fluorescent Fixture with GlobeVX100/F13-3/4
Description
3/4 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
NATURAL HOUSING FINISH
120 V BALLAST/LINE VOLTAGE
SODA LIME GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL
RAB Lighting
Done
Datasheet
Description
3/4 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
NATURAL HOUSING FINISH
120 V BALLAST/LINE VOLTAGE
SODA LIME GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL
3/4 INCH NPS HUB SIZE
UL 1598, UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
BOX MOUNTING
NPF BALLAST TYPE
COMPACT FLUORESCENT LAMP TYPE
13 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
NATURAL HOUSING FINISH
120 V BALLAST/LINE VOLTAGE
SODA LIME GLASS GLOBE MATERIAL
CLEAR GLOBE FINISH
RAB[R] BRAND
100 MODEL