RAB Lighting Vaporproof Incandescent Fixture with Globe VP100P-3/4

Description
3/4 INCH HUB SIZE 1 HUB(S) UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING A21 MEDIUM BASE LAMP TYPE 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 3/4 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING A21 MEDIUM BASE LAMP TYPE 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 3/4 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VP100P-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe
VP100P-3/4
Vaporproof Incandescent Fixture with Globe VP100P-3/4
3/4 INCH HUB SIZE 1 HUB(S) UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING A21 MEDIUM BASE LAMP TYPE 75 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH 3/4 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE GLOBE MATERIAL CLEAR GLOBE FINISH RAB[R] BRAND
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • NON HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • A21 MEDIUM BASE LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • 3/4 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • POLYCARBONATE GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP100P-3/4
Product Name Vaporproof Incandescent Fixture with Globe
Application Industrial; NON HAZARDOUS/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details