RAB Lighting Vaporproof Fluorescent Fixture with Globe VP100/F13

Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W WITH LAMP VP100 MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W WITH LAMP VP100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe - VP100/F13 - RAB Lighting
Northvale, NJ, USA
Vaporproof Fluorescent Fixture with Globe
VP100/F13
Vaporproof Fluorescent Fixture with Globe VP100/F13
1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W WITH LAMP VP100 MODEL
  • 1/2 INCH NPS HUB SIZE
  • UL 1598, UL (CANADA AND US) APPROVAL
  • WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION
  • PENDANT MOUNTING
  • NPF BALLAST TYPE
  • G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT
  • NATURAL HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • THERMAL SHOCK RESISTANT SODA LIME GLASS GLOBE MATERIAL
  • CLEAR GLOBE FINISH
  • INITIAL INTENSITY 825 LUMEN
  • BALLAST INPUT WATTAGE 17 W
  • WITH LAMP
  • VP100 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VP100/F13
Product Name Vaporproof Fluorescent Fixture with Globe
Application Industrial; Wet Location, Non-Hazardous Location
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details